Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039105-FM31L276-GTR
Packaging: Reel - TR
Type: Processor Companion
Applications: Processor-Based Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer: Ramtron
Win Source Part Number: 001222-FM31L276-GTR
Category: Integrated Circuits(ICs)
Family: Specialized ICs
Packaging: Reel
Type: Processor Companion
Mounting Style: SMD/SMT
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Applications: Processor-Based Systems
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1039105-FM31L276-GTR | 001222-FM31L276-GTR |
| Product Name | Specialized ICs - FM31L276-GTR | Integrated Circuits(ICs) |
| Package Type | SOIC; 14-SOIC | SOIC |