Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174586-FM31L276-G
Packaging: Tube
Type: Processor Companion
Mounting Style: SMD
Applications: Processor-Based Systems
Family Name: FM31L276
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Manufacturer Homepage: www.ramtron.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): FM31L276-GTR;
Introduction Date: December 13, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: FM31L276
Manufacturer Pack Quantity: 112
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174586-FM31L276-G |
| Product Name | Electronic Surplus - FM31L276-G |