Cypress Semiconductor Corp. Specialized ICs - FM3164-G FM3164-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001221-FM3164-G Packaging: Tube/Rail Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001221-FM3164-G Packaging: Tube/Rail Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FM3164-G - 001221-FM3164-G - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FM3164-G
001221-FM3164-G
Specialized ICs - FM3164-G 001221-FM3164-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001221-FM3164-G Packaging: Tube/Rail Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001221-FM3164-G
Packaging: Tube/Rail
Type: Processor Companion
Applications: Processor-Based Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 001221-FM3164-G
Product Name Specialized ICs - FM3164-G
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers