Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174577-FM31278-GTR
Packaging: Reel - TR
Type: Processor Companion
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Processor-Based Systems
Mounting: SMD
Family Name: FM31278
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): FM31278-G;
Introduction Date: December 13, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174577-FM31278-GTR |
| Product Name | Specialized ICs - FM31278-GTR |