Cypress Semiconductor Corp. Specialized ICs - FM31276-G FM31276-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039101-FM31276-G Packaging: Tube/Rail Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31276 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31276-GTR; Introduction Date: August 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039101-FM31276-G Packaging: Tube/Rail Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31276 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31276-GTR; Introduction Date: August 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FM31276-G - 1039101-FM31276-G - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FM31276-G
1039101-FM31276-G
Specialized ICs - FM31276-G 1039101-FM31276-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039101-FM31276-G Packaging: Tube/Rail Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31276 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31276-GTR; Introduction Date: August 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039101-FM31276-G
Packaging: Tube/Rail
Type: Processor Companion
Applications: Processor-Based Systems
Mounting: SMD (SMT)
Family Name: FM31276
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Alternative Parts (Cross-Reference): FM31276-GTR;
Introduction Date: August 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1039101-FM31276-G
Product Name Specialized ICs - FM31276-G
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details