Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010099-FM31274-GTR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Categories: OEM Parts(F-I)
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM31274-GTRFM31274-G
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010099-FM31274-GTR |
| Product Name | OEM Parts - OEM Parts (F - I) - FM31274-GTR |