Cypress Semiconductor Corp. Specialized ICs - FM31256-GTR FM31256-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001220-FM31256-GTR Packaging: Reel - TR Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31256 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31256-G; Introduction Date: February 06, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001220-FM31256-GTR Packaging: Reel - TR Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31256 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31256-G; Introduction Date: February 06, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FM31256-GTR - 001220-FM31256-GTR - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FM31256-GTR
001220-FM31256-GTR
Specialized ICs - FM31256-GTR 001220-FM31256-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001220-FM31256-GTR Packaging: Reel - TR Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31256 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31256-G; Introduction Date: February 06, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001220-FM31256-GTR
Packaging: Reel - TR
Type: Processor Companion
Applications: Processor-Based Systems
Mounting: SMD (SMT)
Family Name: FM31256
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Alternative Parts (Cross-Reference): FM31256-G;
Introduction Date: February 06, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 001220-FM31256-GTR
Product Name Specialized ICs - FM31256-GTR
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details