Cypress Semiconductor Corp. Memory - RAM - FM28V100-TGTR FM28V100-TGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039098-FM28V100-TGT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 1Mb (128K x 8) Access Time: 90ns Family Name: FM28V100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Alternative Parts (Cross-Reference): FM28V100-TG; Introduction Date: October 13, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039098-FM28V100-TGT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 1Mb (128K x 8) Access Time: 90ns Family Name: FM28V100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Alternative Parts (Cross-Reference): FM28V100-TG; Introduction Date: October 13, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM28V100-TGTR - 1039098-FM28V100-TGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM28V100-TGTR
1039098-FM28V100-TGTR
Memory - RAM - FM28V100-TGTR 1039098-FM28V100-TGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039098-FM28V100-TGT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 1Mb (128K x 8) Access Time: 90ns Family Name: FM28V100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Alternative Parts (Cross-Reference): FM28V100-TG; Introduction Date: October 13, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039098-FM28V100-TGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Family Name: FM28V100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Alternative Parts (Cross-Reference): FM28V100-TG;
Introduction Date: October 13, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM28V100-TGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM28V100-TGTR
Integrated Circuits (ICs) - Memory FM28V100-TGTR
IC FRAM 1MBIT PARALLEL 32TSOP I

IC FRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039098-FM28V100-TGTR FM28V100-TGTR
Product Name Memory - RAM - FM28V100-TGTR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 28298080 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details