Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174563-FM28V020-T28
Packaging: Tray
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 140ns
Categories: Integrated Circuits
Supplier Device Package: 28-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 140ns
Memory Interface: Parallel
Manufacturer Package: 28-TSSOP (0.465", 11.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: FM28V020
Manufacturer Pack Quantity: 234
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V
IC FRAM 256KBIT PAR 28TSOP I
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1174563-FM28V020-T28G | FM28V020-T28G |
| Product Name | Memory - RAM - FM28V020-T28G | Integrated Circuits (ICs) - Memory |
| Memory Category | Non-Volatile | Non-Volatile |
| Access Time | 140 ns | 140 ns |
| Cycle Time | 140 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |