Cypress Semiconductor Corp. Memory - RAM - FM28V020-SGTR FM28V020-SGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001217-FM28V020-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 140ns Family Name: FM28V020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNE2; MB85R256FPF-G-BND-ER E1; MB85R256PF-G-BNDE1; Introduction Date: April 14, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001217-FM28V020-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 140ns Family Name: FM28V020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNE2; MB85R256FPF-G-BND-ER E1; MB85R256PF-G-BNDE1; Introduction Date: April 14, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM28V020-SGTR - 001217-FM28V020-SGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM28V020-SGTR
001217-FM28V020-SGTR
Memory - RAM - FM28V020-SGTR 001217-FM28V020-SGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001217-FM28V020-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 140ns Family Name: FM28V020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNE2; MB85R256FPF-G-BND-ER E1; MB85R256PF-G-BNDE1; Introduction Date: April 14, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001217-FM28V020-SGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Access Time: 140ns
Family Name: FM28V020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNE2; MB85R256FPF-G-BND-ERE1; MB85R256PF-G-BNDE1;
Introduction Date: April 14, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM28V020-SGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM28V020-SGTR
Integrated Circuits (ICs) - Memory - Memory FM28V020-SGTR
IC FRAM 256KBIT PARALLEL 28SOIC

IC FRAM 256KBIT PARALLEL 28SOIC

Supplier's Site
IC FRAM 256KBIT PARALLEL 28SOIC

IC FRAM 256KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Memory >> FRAM - FM28V020-SGTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM28V020-SGTR
Memory >> FRAM FM28V020-SGTR
256Kbit 并口 SOIC-28-300mil FRAM ROHS

256Kbit 并口 SOIC-28-300mil FRAM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 001217-FM28V020-SGTR FM28V020-SGTR FM28V020-SGTR FM28V020-SGTR
Product Name Memory - RAM - FM28V020-SGTR Integrated Circuits (ICs) - Memory - Memory Memory Memory >> FRAM
Memory Category FRAM Non-Volatile FRAM; FRAM (Ferroelectric RAM) FRAM
Access Time 140 ns 140 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC SOIC; 28-SOIC (0.295", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memories - F-RAM (Ferroelectric RAM) - EXCELON™ F-RAM - CY15B108QN-40SXI - CY15B108QN-40SXI - Infineon Technologies AG
Specs
Memory Category FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
7 suppliers