Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039093-FM25W256-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Family Name: FM25W256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: FRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): FM25W256-G; FM25V02-G; FM25L256B-GTR;
Introduction Date: April 28, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
256Kbit 20MHz SPI SOIC-8-150mil FRAM ROHS
IC FRAM 256KBIT SPI 20MHZ 8SOIC
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1039093-FM25W256-GTR | FM25W256-GTR | FM25W256-GTR |
| Product Name | Memory - RAM - FM25W256-GTR | Memory >> FRAM | Integrated Circuits (ICs) - Memory |
| Memory Category | FRAM | FRAM | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 8-SOIC | SOIC | SOIC |