Cypress Semiconductor Corp. Memory - RAM - FM25W256-G FM25W256-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001215-FM25W256-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): FM25W256-GTR; FM25V02-G; FM25L256B-GTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001215-FM25W256-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): FM25W256-GTR; FM25V02-G; FM25L256B-GTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25W256-G - 001215-FM25W256-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25W256-G
001215-FM25W256-G
Memory - RAM - FM25W256-G 001215-FM25W256-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001215-FM25W256-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): FM25W256-GTR; FM25V02-G; FM25L256B-GTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001215-FM25W256-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: FRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): FM25W256-GTR; FM25V02-G; FM25L256B-GTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FRAM Memory - 1254228 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254228
FRAM Memory 1254228
256Kbit F-RAM 32Kx8 SPI 2.8-5V SOIC8

256Kbit F-RAM 32Kx8 SPI 2.8-5V SOIC8

Supplier's Site
Integrated Circuits (ICs) - Memory - FM25W256-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25W256-G
Integrated Circuits (ICs) - Memory FM25W256-G
IC FRAM 256KBIT SPI 20MHZ 8SOIC

IC FRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 001215-FM25W256-G 1254228 FM25W256-G
Product Name Memory - RAM - FM25W256-G FRAM Memory Integrated Circuits (ICs) - Memory
Memory Category FRAM FRAM Memory Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC
Supply Voltage 2.7 V ~ 5.5 V 5.5 v, 2.7 v 2.7V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers