Cypress Semiconductor Corp. FRAM Memory FM25VN10-G

Description
F-RAM,128KB,SPI,40MH z,3V,USN,SOIC8
Request a Quote Datasheet
Description
F-RAM,128KB,SPI,40MH z,3V,USN,SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1242991P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242991P
FRAM Memory 1242991P
F-RAM,128KB,SPI,40MH z,3V,USN,SOIC8

F-RAM,128KB,SPI,40MHz,3V,USN,SOIC8

Supplier's Site
FRAM Memory - 1885424 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885424
FRAM Memory 1885424
Cypress Semiconductor, FM25VN10-G

Cypress Semiconductor, FM25VN10-G

Supplier's Site
Memory - RAM - FM25VN10-G - 1039091-FM25VN10-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25VN10-G
1039091-FM25VN10-G
Memory - RAM - FM25VN10-G 1039091-FM25VN10-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039091-FM25VN10-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039091-FM25VN10-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25VN10-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25VN10-G
Integrated Circuits (ICs) - Memory - Memory FM25VN10-G
IC FRAM 1MBIT SPI 40MHZ 8SOIC

IC FRAM 1MBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1242991P 1885424 1039091-FM25VN10-G FM25VN10-G
Product Name FRAM Memory FRAM Memory Memory - RAM - FM25VN10-G Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM Memory FRAM Memory FRAM Non-Volatile
Access Time 18 ns 18 ns
Density 8000 kbits 1000 kbits
Data Bus Width 8 bits 8 bits
Package Type SOIC; SOIC SOIC SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers