Cypress Semiconductor Corp. Memory - RAM - FM25V20A-DGTR FM25V20A-DGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 710190-FM25V20A-DGTR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 2 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-TDFN (5x6) Alternative Parts (Cross-Reference): FM25V20A-GTR; MB85RS2MTPF-G-JNERE2 ; MB85RS2MTPF-G-JNE2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 710190-FM25V20A-DGTR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 2 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-TDFN (5x6) Alternative Parts (Cross-Reference): FM25V20A-GTR; MB85RS2MTPF-G-JNERE2 ; MB85RS2MTPF-G-JNE2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V20A-DGTR - 710190-FM25V20A-DGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V20A-DGTR
710190-FM25V20A-DGTR
Memory - RAM - FM25V20A-DGTR 710190-FM25V20A-DGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 710190-FM25V20A-DGTR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 2 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-TDFN (5x6) Alternative Parts (Cross-Reference): FM25V20A-GTR; MB85RS2MTPF-G-JNERE2 ; MB85RS2MTPF-G-JNE2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 710190-FM25V20A-DGTR
Series: F-RAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 40MHz
Memory Interface: SPI
Manufacturer Package: 8-TDFN (5x6)
Alternative Parts (Cross-Reference): FM25V20A-GTR; MB85RS2MTPF-G-JNERE2; MB85RS2MTPF-G-JNE2;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25V20A-DGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25V20A-DGTR
Integrated Circuits (ICs) - Memory - Memory FM25V20A-DGTR
IC FRAM 2MBIT SPI 40MHZ 8DFN

IC FRAM 2MBIT SPI 40MHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 710190-FM25V20A-DGTR FM25V20A-DGTR
Product Name Memory - RAM - FM25V20A-DGTR Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060246 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details