Cypress Semiconductor Corp. FRAM Memory FM25V20A-DGQ

Description
Cypress Semiconductor, FM25V20A-DGQ
Request a Quote Datasheet
Description
Cypress Semiconductor, FM25V20A-DGQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1811599 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1811599
FRAM Memory 1811599
Cypress Semiconductor, FM25V20A-DGQ

Cypress Semiconductor, FM25V20A-DGQ

Supplier's Site
FRAM Memory - 1811599P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1811599P
FRAM Memory 1811599P
Cypress Semiconductor, FM25V20A-DGQ

Cypress Semiconductor, FM25V20A-DGQ

Supplier's Site
FRAM Memory - 1811554 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1811554
FRAM Memory 1811554
Cypress Semiconductor, FM25V20A-DGQ

Cypress Semiconductor, FM25V20A-DGQ

Supplier's Site
Memory - RAM - FM25V20A-DGQ - 872061-FM25V20A-DGQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V20A-DGQ
872061-FM25V20A-DGQ
Memory - RAM - FM25V20A-DGQ 872061-FM25V20A-DGQ
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872061-FM25V20A-DGQ Series: F-RAM™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-DFN (5x6) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: FM25V20 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 148 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 872061-FM25V20A-DGQ
Series: F-RAM™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-DFN (5x6)
Package: 8-WDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: FM25V20
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 148
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V20A-DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V20A-DGQ
Integrated Circuits (ICs) - Memory FM25V20A-DGQ
IC FRAM 2MBIT SPI 40MHZ 8TDFN

IC FRAM 2MBIT SPI 40MHZ 8TDFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1811599 1811599P 872061-FM25V20A-DGQ FM25V20A-DGQ
Product Name FRAM Memory FRAM Memory Memory - RAM - FM25V20A-DGQ Integrated Circuits (ICs) - Memory
Memory Category FRAM Memory FRAM Memory Non-Volatile
Access Time 11 ns 11 ns
Number of Words 256 k
Bits per Word 8 bits
Data Bus Width 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details