Cypress Semiconductor Corp. Memory - RAM - FM25V20A-DG FM25V20A-DG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039086-FM25V20A-DG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (5x6) Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039086-FM25V20A-DG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (5x6) Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V20A-DG - 1039086-FM25V20A-DG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V20A-DG
1039086-FM25V20A-DG
Memory - RAM - FM25V20A-DG 1039086-FM25V20A-DG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039086-FM25V20A-DG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (5x6) Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039086-FM25V20A-DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (5x6)
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V20A-DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V20A-DG
Integrated Circuits (ICs) - Memory FM25V20A-DG
IC FRAM 2MBIT SPI 40MHZ 8TDFN

IC FRAM 2MBIT SPI 40MHZ 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039086-FM25V20A-DG FM25V20A-DG
Product Name Memory - RAM - FM25V20A-DG Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-TDFN (5x6)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 16-3628-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers