Cypress Semiconductor Corp. Memory - RAM - FM25V20-PG FM25V20-PG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 204213-FM25V20-PG Packaging: Tube/Rail Mounting: Through Hole Technology: FRAM (Ferroelectric RAM) Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 204213-FM25V20-PG Packaging: Tube/Rail Mounting: Through Hole Technology: FRAM (Ferroelectric RAM) Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V20-PG - 204213-FM25V20-PG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V20-PG
204213-FM25V20-PG
Memory - RAM - FM25V20-PG 204213-FM25V20-PG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 204213-FM25V20-PG Packaging: Tube/Rail Mounting: Through Hole Technology: FRAM (Ferroelectric RAM) Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 204213-FM25V20-PG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FRAM (Ferroelectric RAM)
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25V20-PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25V20-PG
Integrated Circuits (ICs) - Memory - Memory FM25V20-PG
IC FRAM 2MBIT SPI 40MHZ 8DIP

IC FRAM 2MBIT SPI 40MHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 204213-FM25V20-PG FM25V20-PG
Product Name Memory - RAM - FM25V20-PG Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details