Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory FM25V10-PG

Description
Win Source Part Number: 1012868-FM25V10-PG Category: Integrated Circuits (ICs)>Memory Series: F-RAM™ Package: Tube Standard Package: 795 Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 2V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 40 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-FM25V10-PG Base Product Number: FM25V10
Request a Quote Datasheet
Description
Win Source Part Number: 1012868-FM25V10-PG Category: Integrated Circuits (ICs)>Memory Series: F-RAM™ Package: Tube Standard Package: 795 Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 2V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 40 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-FM25V10-PG Base Product Number: FM25V10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1012868-FM25V10-PG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1012868-FM25V10-PG
Integrated Circuits (ICs) - Memory 1012868-FM25V10-PG
Win Source Part Number: 1012868-FM25V10-PG Category: Integrated Circuits (ICs)>Memory Series: F-RAM™ Package: Tube Standard Package: 795 Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 2V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 40 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-FM25V10-PG Base Product Number: FM25V10

Win Source Part Number: 1012868-FM25V10-PG
Category: Integrated Circuits (ICs)>Memory
Series: F-RAM™
Package: Tube
Standard Package: 795
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 2V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FRAM
Clock Frequency: 40 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2015-FM25V10-PG
Base Product Number: FM25V10

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V10-PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V10-PG
Integrated Circuits (ICs) - Memory FM25V10-PG
IC FRAM 1MBIT SPI 40MHZ 8DIP

IC FRAM 1MBIT SPI 40MHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1012868-FM25V10-PG FM25V10-PG
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details