Cypress Semiconductor Corp. FRAM Memory FM25V10-G

Description
F-RAM,128KB,SPI,40MH z,3V,SOIC8
Request a Quote Datasheet
Description
F-RAM,128KB,SPI,40MH z,3V,SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1242988 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242988
FRAM Memory 1242988
F-RAM,128KB,SPI,40MH z,3V,SOIC8

F-RAM,128KB,SPI,40MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1242988P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242988P
FRAM Memory 1242988P
F-RAM,128KB,SPI,40MH z,3V,SOIC8

F-RAM,128KB,SPI,40MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1885421 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885421
FRAM Memory 1885421
Cypress Semiconductor, FM25V10-G

Cypress Semiconductor, FM25V10-G

Supplier's Site
Memory - RAM - FM25V10-G - 31314-FM25V10-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V10-G
31314-FM25V10-G
Memory - RAM - FM25V10-G 31314-FM25V10-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31314-FM25V10-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Family Name: FM25V10 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RS1MTPNF-G-JNERE 1; FM25V10-GTR; Introduction Date: January 00, 1900 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: FM25V10 Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 31314-FM25V10-G
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Family Name: FM25V10
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Clock Frequency: 40MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB85RS1MTPNF-G-JNERE1; FM25V10-GTR;
Introduction Date: January 00, 1900
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: FM25V10
Manufacturer Pack Quantity: 194
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V10-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V10-G
Integrated Circuits (ICs) - Memory FM25V10-G
IC FRAM 1MBIT SPI 40MHZ 8SOIC

IC FRAM 1MBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1242988 1242988P 31314-FM25V10-G FM25V10-G
Product Name FRAM Memory FRAM Memory Memory - RAM - FM25V10-G Integrated Circuits (ICs) - Memory
Memory Category FRAM Memory FRAM Memory Non-Volatile Non-Volatile
Access Time 18 ns 18 ns
Number of Words 128 k
Bits per Word 8 bits
Data Bus Width 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers