Cypress Semiconductor Corp. Memory - RAM - FM25V05-GTR FM25V05-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001212-FM25V05-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V05-G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001212-FM25V05-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V05-G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V05-GTR - 001212-FM25V05-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V05-GTR
001212-FM25V05-GTR
Memory - RAM - FM25V05-GTR 001212-FM25V05-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001212-FM25V05-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V05-G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001212-FM25V05-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): FM25V05-G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory >> FRAM - FM25V05-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM25V05-GTR
Memory >> FRAM FM25V05-GTR
512Kbit 40MHz SPI SOIC-8 FRAM ROHS

512Kbit 40MHz SPI SOIC-8 FRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - FM25V05-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V05-GTR
Integrated Circuits (ICs) - Memory FM25V05-GTR
IC FRAM 512KBIT SPI 40MHZ 8SOIC

IC FRAM 512KBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 001212-FM25V05-GTR FM25V05-GTR FM25V05-GTR
Product Name Memory - RAM - FM25V05-GTR Memory >> FRAM Integrated Circuits (ICs) - Memory
Memory Category FRAM FRAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 448-CY15B104QI-20LPXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers