Cypress Semiconductor Corp. Panel Accessory FM25V02A-GTR

Description
NON-VOL MEMORY, 256KBIT, 40MHZ, SOIC-8, MEMORY SIZE:256KBIT, MEMORY ORGANISATION:32K X 8BIT, IC INTERFACE TYPE:SPI, CLOCK FREQUENCY:40MHZ, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, MEMORY CASE STYLE:SOIC, NO. OF PINS:8PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NON-VOL MEMORY, 256KBIT, 40MHZ, SOIC-8, MEMORY SIZE:256KBIT, MEMORY ORGANISATION:32K X 8BIT, IC INTERFACE TYPE:SPI, CLOCK FREQUENCY:40MHZ, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, MEMORY CASE STYLE:SOIC, NO. OF PINS:8PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Accessory - 108827713 - Radwell International
Willingboro, NJ, United States
Panel Accessory
108827713
Panel Accessory 108827713
NON-VOL MEMORY, 256KBIT, 40MHZ, SOIC-8, MEMORY SIZE:256KBIT, MEMORY ORGANISATION:32K X 8BIT, IC INTERFACE TYPE:SPI, CLOCK FREQUENCY:40MHZ, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, MEMORY CASE STYLE:SOIC, NO. OF PINS:8PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON-VOL MEMORY, 256KBIT, 40MHZ, SOIC-8, MEMORY SIZE:256KBIT, MEMORY ORGANISATION:32K X 8BIT, IC INTERFACE TYPE:SPI, CLOCK FREQUENCY:40MHZ, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, MEMORY CASE STYLE:SOIC, NO. OF PINS:8PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 108827713
Product Name Panel Accessory
Unlock Full Specs
to access all available technical data