Cypress Semiconductor Corp. Memory - RAM - FM25V02A-GTR FM25V02A-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039085-FM25V02A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM25V02A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V02A-DGTR; FM25V02A-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039085-FM25V02A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM25V02A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V02A-DGTR; FM25V02A-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V02A-GTR - 1039085-FM25V02A-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V02A-GTR
1039085-FM25V02A-GTR
Memory - RAM - FM25V02A-GTR 1039085-FM25V02A-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039085-FM25V02A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM25V02A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V02A-DGTR; FM25V02A-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039085-FM25V02A-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Family Name: FM25V02A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): FM25V02A-DGTR; FM25V02A-G;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V02A-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V02A-GTR
Integrated Circuits (ICs) - Memory FM25V02A-GTR
IC FRAM 256KBIT SPI 40MHZ 8SOIC

IC FRAM 256KBIT SPI 40MHZ 8SOIC

Supplier's Site
Memory >> FRAM - FM25V02A-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM25V02A-GTR
Memory >> FRAM FM25V02A-GTR
256Kbit 40MHz SPI SOIC-8 FRAM ROHS

256Kbit 40MHz SPI SOIC-8 FRAM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1039085-FM25V02A-GTR FM25V02A-GTR FM25V02A-GTR
Product Name Memory - RAM - FM25V02A-GTR Integrated Circuits (ICs) - Memory Memory >> FRAM
Memory Category FRAM Non-Volatile FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28057297 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers