Cypress Semiconductor Corp. Memory - RAM - FM25V02A-DGTR FM25V02A-DGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872060-FM25V02A-DGTR Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 40 MHz 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FM25V02 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872060-FM25V02A-DGTR Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 40 MHz 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FM25V02 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V02A-DGTR - 872060-FM25V02A-DGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V02A-DGTR
872060-FM25V02A-DGTR
Memory - RAM - FM25V02A-DGTR 872060-FM25V02A-DGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872060-FM25V02A-DGTR Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 40 MHz 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FM25V02 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 872060-FM25V02A-DGTR
Series: F-RAM™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 40 MHz 8-DFN (4x4.5)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FM25V02
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V02A-DGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V02A-DGTR
Integrated Circuits (ICs) - Memory FM25V02A-DGTR
IC FRAM 256KBIT SPI 40MHZ 8DFN

IC FRAM 256KBIT SPI 40MHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 872060-FM25V02A-DGTR FM25V02A-DGTR
Product Name Memory - RAM - FM25V02A-DGTR Integrated Circuits (ICs) - Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-DFN (4x4.5)
Memory Category Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details