The 1059343-FM25V02A-DGQ
Win Source Part Number: 1059343-FM25V02A-DGQ
Category: Integrated Circuits (ICs)>Memory
Series: F-RAM™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 2V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FRAM
Clock Frequency: 40 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): FM25V01A-GTR; CY14B256Q2A-SXI; FM25V01-G;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: FM25V02
IC FRAM 256KBIT SPI 40MHZ 8DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1059343-FM25V02A-DGQTR | FM25V02A-DGQTR |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Non-Volatile | Non-Volatile |