Cypress Semiconductor Corp. Memory - RAM - FM25V02-G FM25V02-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088453-FM25V02-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM25V02 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25W256-GTR; FM25W256-G; FM25L256B-GTR; FM25V02-DGTR; FM25V02-DG; FM25V02-GTR; Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088453-FM25V02-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM25V02 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25W256-GTR; FM25W256-G; FM25L256B-GTR; FM25V02-DGTR; FM25V02-DG; FM25V02-GTR; Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V02-G - 088453-FM25V02-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V02-G
088453-FM25V02-G
Memory - RAM - FM25V02-G 088453-FM25V02-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088453-FM25V02-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM25V02 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25W256-GTR; FM25W256-G; FM25L256B-GTR; FM25V02-DGTR; FM25V02-DG; FM25V02-GTR; Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 088453-FM25V02-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Family Name: FM25V02
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): FM25W256-GTR; FM25W256-G; FM25L256B-GTR; FM25V02-DGTR; FM25V02-DG; FM25V02-GTR;
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - FM25V02-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 256Kbit SPI 40 MHz 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 256Kbit SPI 40 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25V02-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25V02-G
Integrated Circuits (ICs) - Memory - Memory FM25V02-G
IC FRAM 256KBIT SPI 40MHZ 8SOIC

IC FRAM 256KBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 088453-FM25V02-G FM25V02-G FM25V02-G
Product Name Memory - RAM - FM25V02-G Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM FRAM; FRAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - 448-FM24CL64B-GTRCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers