Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 31305-FM25V01-GTR
Packaging: Reel
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Family Name: FM25V01
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Clock Frequency: 40MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNE1
Introduction Date: June 17, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
IC FRAM 128KBIT SPI 40MHZ 8SOIC
IC FRAM 128KBIT SPI 40MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 128Kbit SPI 40 MHz 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 31305-FM25V01-GTR | FM25V01-GTR | FM25V01-GTR | FM25V01-GTR |
| Product Name | Memory - RAM - FM25V01-GTR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Non-Volatile | Non-Volatile | FRAM; FRAM (Ferroelectric RAM) | FRAM; FRAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |