Cypress Semiconductor Corp. Memory - RAM - FM25L16B-GTR FM25L16B-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001207-FM25L16B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Family Name: FM25L16B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS16PNF-G-JNE1; MB85RS16PNF-G-JNERE1 ; MB85RS16NPNF-G-JNE1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001207-FM25L16B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Family Name: FM25L16B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS16PNF-G-JNE1; MB85RS16PNF-G-JNERE1 ; MB85RS16NPNF-G-JNE1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25L16B-GTR - 001207-FM25L16B-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25L16B-GTR
001207-FM25L16B-GTR
Memory - RAM - FM25L16B-GTR 001207-FM25L16B-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001207-FM25L16B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Family Name: FM25L16B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS16PNF-G-JNE1; MB85RS16PNF-G-JNERE1 ; MB85RS16NPNF-G-JNE1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001207-FM25L16B-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 16Kb (2K x 8)
Family Name: FM25L16B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): MB85RS16PNF-G-JNE1; MB85RS16PNF-G-JNERE1; MB85RS16NPNF-G-JNE1;
Introduction Date: February 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25L16B-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25L16B-GTR
Integrated Circuits (ICs) - Memory - Memory FM25L16B-GTR
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site
Memory >> FRAM - FM25L16B-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM25L16B-GTR
Memory >> FRAM FM25L16B-GTR
16Kbit 20MHz SPI SOIC-8 FRAM ROHS

16Kbit 20MHz SPI SOIC-8 FRAM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 001207-FM25L16B-GTR FM25L16B-GTR FM25L16B-GTR FM25L16B-GTR
Product Name Memory - RAM - FM25L16B-GTR Memory Integrated Circuits (ICs) - Memory - Memory Memory >> FRAM
Memory Category FRAM FRAM; FRAM (Ferroelectric RAM) Non-Volatile FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details