16Kbit F-RAM Memory 2Kx8 SPI 3V SOIC8
16Kbit F-RAM Memory 2Kx8 SPI 3V SOIC8
Cypress Semiconductor, FM25L16B-G
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001206-FM25L16B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC FRAM 16KBIT SPI 20MHZ 8SOIC
FRAM, 2KX8, SERIAL, SPI, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254226P | 1254226 | 1885416 | 001206-FM25L16B-G | FM25L16B-G | 48865661 |
| Product Name | FRAM Memory | FRAM Memory | FRAM Memory | Memory - RAM - FM25L16B-G | Integrated Circuits (ICs) - Memory | Memory IC |
| Memory Category | FRAM Memory | FRAM Memory | FRAM Memory | FRAM | Non-Volatile | |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Density | 128 kbits | 16 kbits | 16 kbits | 16 kbits | ||
| Data Bus Width | 8 bits | 8 bits | 8 bits | |||
| Package Type | SOIC; SOIC | SOIC | SOIC | SOIC; 8-SOIC | SOIC |