Cypress Semiconductor Corp. Memory - RAM - FM25L04B-GTR FM25L04B-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001205-FM25L04B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001205-FM25L04B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25L04B-GTR - 001205-FM25L04B-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25L04B-GTR
001205-FM25L04B-GTR
Memory - RAM - FM25L04B-GTR 001205-FM25L04B-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001205-FM25L04B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001205-FM25L04B-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FRAM Memory - 1818248 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1818248
FRAM Memory 1818248
Cypress, FM25L04B-GTR

Cypress, FM25L04B-GTR

Supplier's Site
FRAM Memory - 1818325 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1818325
FRAM Memory 1818325
Cypress, FM25L04B-GTR

Cypress, FM25L04B-GTR

Supplier's Site
FRAM Memory - 1818325P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1818325P
FRAM Memory 1818325P
Cypress, FM25L04B-GTR

Cypress, FM25L04B-GTR

Supplier's Site
Integrated Circuits (ICs) - Memory - FM25L04B-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25L04B-GTR
Integrated Circuits (ICs) - Memory FM25L04B-GTR
IC FRAM 4KBIT SPI 20MHZ 8SOIC

IC FRAM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 001205-FM25L04B-GTR 1818248 1818325P FM25L04B-GTR
Product Name Memory - RAM - FM25L04B-GTR FRAM Memory FRAM Memory Integrated Circuits (ICs) - Memory
Memory Category FRAM FRAM Memory FRAM Memory Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; SOIC SOIC
Supply Voltage 2.7 V ~ 3.6 V 3.6 v, 2.7 v 3.6V; 2.7V ~ 3.6V
Access Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - 7GA830178 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details