Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040305-FM25L04B-GATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FRAM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC FRAM 4KBIT SPI 10MHZ 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 040305-FM25L04B-GATR | FM25L04B-GATR |
| Product Name | Memory - RAM - FM25L04B-GATR | Integrated Circuits (ICs) - Memory |
| Memory Category | FRAM | Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; 8-SOIC | SOIC |