Win Source Part Number: 1059332-FM25L04B-DG
Category: Integrated Circuits (ICs)>Memory
Series: F-RAM™
Package: Tube
Standard Package: 1,620
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FRAM
Clock Frequency: 20 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): FM25040B-G; FM25040B-GTR; FM24CL04B-GFM25L04BD
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: FM25L04BDG,CYPRAMFM2
Base Product Number: FM25L04
IC FRAM 4KBIT SPI 20MHZ 8DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1059332-FM25L04B-DG | FM25L04B-DG |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Non-Volatile | Non-Volatile |