Cypress Semiconductor Corp. Memory - RAM - FM25H20-G FM25H20-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174530-FM25H20-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): FM25H20-DG; FM25H20-GTR; FM25H20-DGTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: FM25H20 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174530-FM25H20-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): FM25H20-DG; FM25H20-GTR; FM25H20-DGTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: FM25H20 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25H20-G - 1174530-FM25H20-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25H20-G
1174530-FM25H20-G
Memory - RAM - FM25H20-G 1174530-FM25H20-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174530-FM25H20-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): FM25H20-DG; FM25H20-GTR; FM25H20-DGTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: FM25H20 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174530-FM25H20-G
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Clock Frequency: 40MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): FM25H20-DG; FM25H20-GTR; FM25H20-DGTR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: FM25H20
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - FM25H20-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25H20-G
Integrated Circuits (ICs) - Memory FM25H20-G
IC FRAM 2MBIT SPI 40MHZ 8SOIC

IC FRAM 2MBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1174530-FM25H20-G FM25H20-G
Product Name Memory - RAM - FM25H20-G Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details