Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174529-FM25H20-DGTR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (5x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Clock Frequency: 40MHz
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Alternative Parts (Cross-Reference): FM25H20-DG; FM25H20-G; FM25H20-GTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: FM25H20
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
IC FRAM 2MBIT SPI 40MHZ 8TDFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1174529-FM25H20-DGTR | FM25H20-DGTR |
| Product Name | Memory - RAM - FM25H20-DGTR | Integrated Circuits (ICs) - Memory |
| Memory Category | Non-Volatile | Non-Volatile |