Cypress Semiconductor Corp. FRAM Memory FM25CL64B-G

Description
64Kbit F-RAM Memory 8Kx8 SPI 3V SOIC8
Request a Quote Datasheet
Description
64Kbit F-RAM Memory 8Kx8 SPI 3V SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1254222P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254222P
FRAM Memory 1254222P
64Kbit F-RAM Memory 8Kx8 SPI 3V SOIC8

64Kbit F-RAM Memory 8Kx8 SPI 3V SOIC8

Supplier's Site
FRAM Memory - 1254222 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254222
FRAM Memory 1254222
64Kbit F-RAM Memory 8Kx8 SPI 3V SOIC8

64Kbit F-RAM Memory 8Kx8 SPI 3V SOIC8

Supplier's Site
FRAM Memory - 1885413 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885413
FRAM Memory 1885413
Cypress Semiconductor, FM25CL64B-G

Cypress Semiconductor, FM25CL64B-G

Supplier's Site
Memory - RAM - FM25CL64B-G - 001203-FM25CL64B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25CL64B-G
001203-FM25CL64B-G
Memory - RAM - FM25CL64B-G 001203-FM25CL64B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001203-FM25CL64B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM25CL64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.65 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS64APNF-G-JNE1; MB85RS64PNF-G-JNERE1 ; MB85RS64PNF-G-JNE1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001203-FM25CL64B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Family Name: FM25CL64B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.65 V
Memory Format: FRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): MB85RS64APNF-G-JNE1; MB85RS64PNF-G-JNERE1; MB85RS64PNF-G-JNE1;
Introduction Date: February 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25CL64B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25CL64B-G
Integrated Circuits (ICs) - Memory - Memory FM25CL64B-G
MEMORY CIRCUIT, 8KX8, CMOS, PDSO

MEMORY CIRCUIT, 8KX8, CMOS, PDSO

Supplier's Site
Memory IC - 48865617 - Radwell International
Willingboro, NJ, United States
Memory IC
48865617
Memory IC 48865617
MEMORY CIRCUIT, F-RAM, 8K X 8, 64KB, SPI, 3.3V, CMOS, PDSO8, SOIC-8, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

MEMORY CIRCUIT, F-RAM, 8K X 8, 64KB, SPI, 3.3V, CMOS, PDSO8, SOIC-8, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254222P 1254222 1885413 001203-FM25CL64B-G FM25CL64B-G 48865617
Product Name FRAM Memory FRAM Memory FRAM Memory Memory - RAM - FM25CL64B-G Integrated Circuits (ICs) - Memory - Memory Memory IC
Memory Category FRAM Memory FRAM Memory FRAM Memory FRAM Non-Volatile
Access Time 20 ns 20 ns 20 ns
Density 512 kbits 64 kbits 64 kbits 64 kbits
Data Bus Width 8 bits 8 bits 8 bits
Package Type SOIC; SOIC SOIC SOIC SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - 457780-4830 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details