Cypress Semiconductor Corp. Memory - RAM - FM25CL64B-DGTR FM25CL64B-DGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872057-FM25CL64B-DGT R Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20 MHz 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FM25CL64 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: FM25CL64BDGTR, FM25CL64B-DGTRRA
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872057-FM25CL64B-DGT R Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20 MHz 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FM25CL64 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: FM25CL64BDGTR, FM25CL64B-DGTRRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25CL64B-DGTR - 872057-FM25CL64B-DGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25CL64B-DGTR
872057-FM25CL64B-DGTR
Memory - RAM - FM25CL64B-DGTR 872057-FM25CL64B-DGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872057-FM25CL64B-DGT R Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20 MHz 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FM25CL64 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: FM25CL64BDGTR, FM25CL64B-DGTRRA

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 872057-FM25CL64B-DGTR
Series: F-RAM™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20 MHz 8-DFN (4x4.5)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FM25CL64
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: FM25CL64BDGTR, FM25CL64B-DGTRRA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25CL64B-DGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25CL64B-DGTR
Integrated Circuits (ICs) - Memory FM25CL64B-DGTR
IC FRAM 64KBIT SPI 20MHZ 8TDFN

IC FRAM 64KBIT SPI 20MHZ 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 872057-FM25CL64B-DGTR FM25CL64B-DGTR
Product Name Memory - RAM - FM25CL64B-DGTR Integrated Circuits (ICs) - Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-DFN (4x4.5)
Memory Category Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details