Cypress Semiconductor Corp. FRAM Memory FM25CL64B-DG

Description
64Kbit F-RAM Memory 8Kx8 SPI 3V TDFN8
Request a Quote
Description
64Kbit F-RAM Memory 8Kx8 SPI 3V TDFN8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1254221P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254221P
FRAM Memory 1254221P
64Kbit F-RAM Memory 8Kx8 SPI 3V TDFN8

64Kbit F-RAM Memory 8Kx8 SPI 3V TDFN8

Supplier's Site
FRAM Memory - 1254221 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254221
FRAM Memory 1254221
64Kbit F-RAM Memory 8Kx8 SPI 3V TDFN8

64Kbit F-RAM Memory 8Kx8 SPI 3V TDFN8

Supplier's Site
FRAM Memory - 1885412 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885412
FRAM Memory 1885412
Cypress Semiconductor, FM25CL64B-DG

Cypress Semiconductor, FM25CL64B-DG

Supplier's Site
Memory - RAM - FM25CL64B-DG - 1174524-FM25CL64B-DG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25CL64B-DG
1174524-FM25CL64B-DG
Memory - RAM - FM25CL64B-DG 1174524-FM25CL64B-DG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174524-FM25CL64B-DG Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64kb Categories: Integrated Circuits Supplier Device Package: 8-TDFN (4x4.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): MB85RS64PNF-G-JNERE1 ; FM25CL64-SG; FM25640B-GATR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: FM25CL64 Manufacturer Pack Quantity: 162 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174524-FM25CL64B-DG
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 64kb
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (4x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Alternative Parts (Cross-Reference): MB85RS64PNF-G-JNERE1; FM25CL64-SG; FM25640B-GATR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: FM25CL64
Manufacturer Pack Quantity: 162
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - FM25CL64B-DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25CL64B-DG
Integrated Circuits (ICs) - Memory - Memory FM25CL64B-DG
IC FRAM 64KBIT SPI 20MHZ 8DFN

IC FRAM 64KBIT SPI 20MHZ 8DFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254221P 1254221 1885412 1174524-FM25CL64B-DG FM25CL64B-DG
Product Name FRAM Memory FRAM Memory FRAM Memory Memory - RAM - FM25CL64B-DG Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM Memory FRAM Memory FRAM Memory Non-Volatile Non-Volatile
Access Time 20 ns 20 ns 20 ns
Density 512 kbits 64 kbits 64 kbits 64 kbits
Data Bus Width 8 bits 8 bits 8 bits
Package Type DFN
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers