Ramtron International Corporation Memory - RAM - FM25C160B-GA FM25C160B-GA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039075-FM25C160B-GA Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 15MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039075-FM25C160B-GA Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 15MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25C160B-GA - 1039075-FM25C160B-GA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25C160B-GA
1039075-FM25C160B-GA
Memory - RAM - FM25C160B-GA 1039075-FM25C160B-GA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039075-FM25C160B-GA Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 15MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039075-FM25C160B-GA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Max Frequency: 15MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25C160B-GA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25C160B-GA
Integrated Circuits (ICs) - Memory - Memory FM25C160B-GA
IC FRAM 16KBIT SPI 15MHZ 8SOIC

IC FRAM 16KBIT SPI 15MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039075-FM25C160B-GA FM25C160B-GA
Product Name Memory - RAM - FM25C160B-GA Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-30259Z02-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers