Cypress Semiconductor Corp. Memory - RAM - FM25640B-G FM25640B-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039073-FM25640B-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM25640B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS64TUPNF-G-JNE2 ; MB85RS64TUPNF-G-JNER E2; MB85RS64VYPNF-G-BCE1 ; MB85RS64VYPNF-G-BCER E1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039073-FM25640B-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM25640B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS64TUPNF-G-JNE2 ; MB85RS64TUPNF-G-JNER E2; MB85RS64VYPNF-G-BCE1 ; MB85RS64VYPNF-G-BCER E1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25640B-G - 1039073-FM25640B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25640B-G
1039073-FM25640B-G
Memory - RAM - FM25640B-G 1039073-FM25640B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039073-FM25640B-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM25640B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS64TUPNF-G-JNE2 ; MB85RS64TUPNF-G-JNER E2; MB85RS64VYPNF-G-BCE1 ; MB85RS64VYPNF-G-BCER E1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039073-FM25640B-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Family Name: FM25640B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): MB85RS64TUPNF-G-JNE2; MB85RS64TUPNF-G-JNERE2; MB85RS64VYPNF-G-BCE1; MB85RS64VYPNF-G-BCERE1;
Introduction Date: February 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25640B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25640B-G
Integrated Circuits (ICs) - Memory FM25640B-G
IC FRAM 64KBIT SPI 20MHZ 8SOIC

IC FRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039073-FM25640B-G FM25640B-G
Product Name Memory - RAM - FM25640B-G Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1936360 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details