Ramtron International Corporation 5V Memory IC and Storage Component FM25040C-GTR

Description
4Kbit Serial SPI 5V F-RAM Memory Product overview: FM25040C-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040C-GTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
4Kbit Serial SPI 5V F-RAM Memory Product overview: FM25040C-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040C-GTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-FM25040C-GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-FM25040C-GTR
5V Memory IC and Storage Component 774-FM25040C-GTR
4Kbit Serial SPI 5V F-RAM Memory Product overview: FM25040C-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040C-GTR can be used for catalog matching and distributor lookup.

4Kbit Serial SPI 5V F-RAM Memory Product overview: FM25040C-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040C-GTR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - FM25040C-GTR - 1059325-FM25040C-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25040C-GTR
1059325-FM25040C-GTR
Memory - RAM - FM25040C-GTR 1059325-FM25040C-GTR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059325-FM25040C-GTR Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FRAM, RAM Memory Size: 4 kB Interface: SPI, Serial Number of Pins: 8 Categories: RAM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059325-FM25040C-GTR
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FRAM, RAM
Memory Size: 4 kB
Interface: SPI, Serial
Number of Pins: 8
Categories: RAM
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-FM25040C-GTR 1059325-FM25040C-GTR
Product Name 5V Memory IC and Storage Component Memory - RAM - FM25040C-GTR
Memory Category FRAM; FRAM, RAM FRAM, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - 9023596AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details