Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 774618-FM25040B-GA1T
Series: F-RAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Clock Frequency: 14MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC FRAM 4KBIT SPI 14MHZ 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774618-FM25040B-GA1TR | FM25040B-GA1TR |
| Product Name | Memory - RAM - FM25040B-GA1TR | Integrated Circuits (ICs) - Memory |
| Memory Category | Non-Volatile | Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC | SOIC |