Cypress Semiconductor Corp. Memory - RAM - FM25040B-GA1 FM25040B-GA1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 774617-FM25040B-GA1 Series: F-RAM Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Clock Frequency: 14MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 774617-FM25040B-GA1 Series: F-RAM Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Clock Frequency: 14MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25040B-GA1 - 774617-FM25040B-GA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25040B-GA1
774617-FM25040B-GA1
Memory - RAM - FM25040B-GA1 774617-FM25040B-GA1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 774617-FM25040B-GA1 Series: F-RAM Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Clock Frequency: 14MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 774617-FM25040B-GA1
Series: F-RAM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Clock Frequency: 14MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - FM25040B-GA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25040B-GA1
Integrated Circuits (ICs) - Memory FM25040B-GA1
IC FRAM 4KBIT SPI 14MHZ 8SOIC

IC FRAM 4KBIT SPI 14MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 774617-FM25040B-GA1 FM25040B-GA1
Product Name Memory - RAM - FM25040B-GA1 Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 315-1345-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details