Cypress Semiconductor Corp. FRAM Memory FM25040B-G

Description
Infineon FM25040B-G FRAM
Request a Quote Datasheet
Description
Infineon FM25040B-G FRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1254218P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254218P
FRAM Memory 1254218P
Infineon FM25040B-G FRAM

Infineon FM25040B-G FRAM

Supplier's Site
FRAM Memory - 1254218 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254218
FRAM Memory 1254218
Infineon FM25040B-G FRAM

Infineon FM25040B-G FRAM

Supplier's Site
FRAM Memory - 1885409 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885409
FRAM Memory 1885409
Infineon FM25040B-G FRAM

Infineon FM25040B-G FRAM

Supplier's Site
Memory - RAM - FM25040B-G - 001201-FM25040B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25040B-G
001201-FM25040B-G
Memory - RAM - FM25040B-G 001201-FM25040B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001201-FM25040B-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): FM25040B-GTR; MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM25040B-G; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001201-FM25040B-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): FM25040B-GTR; MB85RC04VPNF-G-JNERE1; MB85RC04VPNF-G-JNE1; FM25040B-G;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25040B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25040B-G
Integrated Circuits (ICs) - Memory FM25040B-G
IC FRAM 4KBIT SPI 20MHZ 8SOIC

IC FRAM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254218P 1254218 1885409 001201-FM25040B-G FM25040B-G
Product Name FRAM Memory FRAM Memory FRAM Memory Memory - RAM - FM25040B-G Integrated Circuits (ICs) - Memory
Memory Category FRAM Memory FRAM Memory FRAM Memory FRAM Non-Volatile
Access Time 20 ns 20 ns 20 ns
Density 32 kbits 4 kbits 4 kbits 4 kbits
Data Bus Width 8 bits 8 bits 8 bits
Number of Words 512 k 512 k
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details