Cypress Semiconductor Corp. Memory - RAM - FM24W256-GTR FM24W256-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001200-FM24W256-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 550ns Family Name: FM24W256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24W256-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001200-FM24W256-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 550ns Family Name: FM24W256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24W256-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24W256-GTR - 001200-FM24W256-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24W256-GTR
001200-FM24W256-GTR
Memory - RAM - FM24W256-GTR 001200-FM24W256-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001200-FM24W256-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 550ns Family Name: FM24W256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24W256-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001200-FM24W256-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Access Time: 550ns
Family Name: FM24W256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: FRAM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): FM24W256-G;
Introduction Date: February 18, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM24W256-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24W256-GTR
Integrated Circuits (ICs) - Memory FM24W256-GTR
IC FRAM 256KBIT I2C 1MHZ 8SOIC

IC FRAM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 001200-FM24W256-GTR FM24W256-GTR
Product Name Memory - RAM - FM24W256-GTR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Access Time 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 879 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers