Cypress Semiconductor Corp. Memory - RAM - FM24W256-EG FM24W256-EG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174508-FM24W256-EG Part Status: Last Time Buy Categories: Integrated Circuits Manufacturer Homepage: www.ramtron.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174508-FM24W256-EG Part Status: Last Time Buy Categories: Integrated Circuits Manufacturer Homepage: www.ramtron.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24W256-EG - 1174508-FM24W256-EG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24W256-EG
1174508-FM24W256-EG
Memory - RAM - FM24W256-EG 1174508-FM24W256-EG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174508-FM24W256-EG Part Status: Last Time Buy Categories: Integrated Circuits Manufacturer Homepage: www.ramtron.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours)

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174508-FM24W256-EG
Part Status: Last Time Buy
Categories: Integrated Circuits
Manufacturer Homepage: www.ramtron.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 97
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24W256-EG
Integrated Circuits (ICs) - Memory - Memory FM24W256-EG
IC FRAM 256KBIT I2C 1MHZ 8SOIC

IC FRAM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - FM24W256-EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 256Kbit I²C 1 MHz 550 ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 256Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1174508-FM24W256-EG FM24W256-EG FM24W256-EG
Product Name Memory - RAM - FM24W256-EG Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile FRAM; FRAM
Cycle Time 550 ns
Density 256 kbits 256 kbits
Supply Voltage Surface Mount 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details