Cypress Semiconductor Corp. Memory - RAM - FM24V05-G FM24V05-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001197-FM24V05-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001197-FM24V05-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24V05-G - 001197-FM24V05-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V05-G
001197-FM24V05-G
Memory - RAM - FM24V05-G 001197-FM24V05-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001197-FM24V05-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001197-FM24V05-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 512Kb (64K x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 3.4MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FRAM Memory - 1242984P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242984P
FRAM Memory 1242984P
F-RAM,64KB,I2C,3.4MH z,3V,SOIC8

F-RAM,64KB,I2C,3.4MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1242984 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242984
FRAM Memory 1242984
F-RAM,64KB,I2C,3.4MH z,3V,SOIC8

F-RAM,64KB,I2C,3.4MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1885404 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885404
FRAM Memory 1885404
Cypress Semiconductor, FM24V05-G

Cypress Semiconductor, FM24V05-G

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - FM24V05-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24V05-G
Integrated Circuits (ICs) - Memory - Memory FM24V05-G
IC FRAM 512KBIT I2C 3.4MHZ 8SOIC

IC FRAM 512KBIT I2C 3.4MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 001197-FM24V05-G 1242984P 1242984 FM24V05-G
Product Name Memory - RAM - FM24V05-G FRAM Memory FRAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM FRAM Memory FRAM Memory Non-Volatile
Access Time 130 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC SOIC
Supply Voltage 2 V ~ 3.6 V 3.6 v, 2 v Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details