Cypress Semiconductor Corp. Memory - RAM - FM24V02A-G FM24V02A-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758818-FM24V02A-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 130ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 3.4MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758818-FM24V02A-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 130ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 3.4MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24V02A-G - 758818-FM24V02A-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V02A-G
758818-FM24V02A-G
Memory - RAM - FM24V02A-G 758818-FM24V02A-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758818-FM24V02A-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 130ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 3.4MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758818-FM24V02A-G
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 130ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Clock Frequency: 3.4MHz
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 194
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
FRAM Memory - 1242983P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242983P
FRAM Memory 1242983P
F-RAM,32KB,I2C,3.4MH z,3V,SOIC8

F-RAM,32KB,I2C,3.4MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1242983 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242983
FRAM Memory 1242983
F-RAM,32KB,I2C,3.4MH z,3V,SOIC8

F-RAM,32KB,I2C,3.4MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1885403 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885403
FRAM Memory 1885403
Cypress Semiconductor, FM24V02A-G

Cypress Semiconductor, FM24V02A-G

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - FM24V02A-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24V02A-G
Integrated Circuits (ICs) - Memory - Memory FM24V02A-G
SERIAL FRAM MEMORY, 32KX8 PDSO8

SERIAL FRAM MEMORY, 32KX8 PDSO8

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 758818-FM24V02A-G 1242983P 1242983 FM24V02A-G
Product Name Memory - RAM - FM24V02A-G FRAM Memory FRAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile FRAM Memory FRAM Memory Non-Volatile
Access Time 130 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; SOIC SOIC
Supply Voltage 2V ~ 3.6V 3.6 v, 2 v Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers