IC FRAM 256KBIT 3.4MHZ I2C 8SOIC Product overview: FM24V02-G from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24V02-G can be used for catalog matching and distributor lookup.
IC FRAM 256KBIT I2C 3.4MHZ 8SOIC
IC FRAM 256KBIT I2C 3.4MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 256Kbit I²C 3.4 MHz 130 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM24V02-G | FM24V02-G | FM24V02-G | FM24V02-G |
| Product Name | 3.4MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | FRAM; FRAM (Ferroelectric RAM) | Non-Volatile | FRAM; FRAM (Ferroelectric RAM) | FRAM; FRAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Data Rate | 3 MHz | 3 MHz |