Cypress Semiconductor Corp. Memory - RAM - FM24V01A-GTR FM24V01A-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039064-FM24V01A-GTR Packaging: Reel - TR Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039064-FM24V01A-GTR Packaging: Reel - TR Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24V01A-GTR - 1039064-FM24V01A-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V01A-GTR
1039064-FM24V01A-GTR
Memory - RAM - FM24V01A-GTR 1039064-FM24V01A-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039064-FM24V01A-GTR Packaging: Reel - TR Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039064-FM24V01A-GTR
Packaging: Reel - TR
Technology: FRAM (Ferroelectric RAM)
Memory Size: 128Kb (16K x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 3.4MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM24V01A-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24V01A-GTR
Integrated Circuits (ICs) - Memory FM24V01A-GTR
IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039064-FM24V01A-GTR FM24V01A-GTR
Product Name Memory - RAM - FM24V01A-GTR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Access Time 130 ns 130 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 762 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details