Cypress Semiconductor Corp. Memory - RAM - FM24V01-GTR FM24V01-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039065-FM24V01-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Family Name: FM24V01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Alternative Parts (Cross-Reference): MB85RC128APNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; MB85RS128BPNF-G-JNER E1; MB85RS128BPNF-G-JNE1 ; Introduction Date: June 14, 2010 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039065-FM24V01-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Family Name: FM24V01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Alternative Parts (Cross-Reference): MB85RC128APNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; MB85RS128BPNF-G-JNER E1; MB85RS128BPNF-G-JNE1 ; Introduction Date: June 14, 2010 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24V01-GTR - 1039065-FM24V01-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V01-GTR
1039065-FM24V01-GTR
Memory - RAM - FM24V01-GTR 1039065-FM24V01-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039065-FM24V01-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Family Name: FM24V01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Alternative Parts (Cross-Reference): MB85RC128APNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; MB85RS128BPNF-G-JNER E1; MB85RS128BPNF-G-JNE1 ; Introduction Date: June 14, 2010 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039065-FM24V01-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 128Kb (16K x 8)
Access Time: 130ns
Family Name: FM24V01
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 3.4MHz
Alternative Parts (Cross-Reference): MB85RC128APNF-G-JNERE1; MB85RC128APNF-G-JNE1; MB85RS128BPNF-G-JNERE1; MB85RS128BPNF-G-JNE1;
Introduction Date: June 14, 2010
ECCN: ERA99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM24V01-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24V01-GTR
Integrated Circuits (ICs) - Memory FM24V01-GTR
IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039065-FM24V01-GTR FM24V01-GTR
Product Name Memory - RAM - FM24V01-GTR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Access Time 130 ns 130 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - A2C00045230 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details