Cypress Semiconductor Corp. Memory - RAM - FM24V01-G FM24V01-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001194-FM24V01-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001194-FM24V01-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24V01-G - 001194-FM24V01-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V01-G
001194-FM24V01-G
Memory - RAM - FM24V01-G 001194-FM24V01-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001194-FM24V01-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001194-FM24V01-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 128Kb (16K x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 3.4MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM24V01-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24V01-G
Integrated Circuits (ICs) - Memory FM24V01-G
IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 001194-FM24V01-G FM24V01-G
Product Name Memory - RAM - FM24V01-G Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Access Time 130 ns 130 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - 28270509 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers